Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028776-CDCM6208V2GR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Clock Generator, 800MHz, CMOS, PQCC48
2:8 Ultra Low Power, Low Jitter Clock Generator, Pin Mode Variant V2G 48-VQFN -40 to 85 Product overview: CDCM6208V2GRGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V2GRGZT can be used for catalog matching and distributor lookup.
IC CLK GEN 800MHZ 8 OUPUT 48VQFN
IC CLOCK GENERATOR 48VQFN
IC CLK GEN 800MHZ 8 OUPUT 48VQFN
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-44203-6-ND | 1028776-CDCM6208V2GRGZT | CDCM6208V2GRGZT | 728-CDCM6208V2GRGZT | CDCM6208V2GRGZT | CDCM6208V2GRGZT | CDCM6208V2GRGZT | CDCM6208V2GRGZT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V2GRGZT | Low-Power VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS | CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VQFN (7x7) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | |||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |