Clock Generator IC 800MHz 48-VFQFN Exposed Pad
Clock Generator IC 800MHz 48-VFQFN Exposed Pad
Clock Generator IC 800MHz 48-VFQFN Exposed Pad
2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85 Product overview: CDCM6208V1HRGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V1HRGZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 866197-CDCM6208V1HRG
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 800MHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCM6208
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CDCM6208V1HRGZR-ND, 296-51010-6, 296-51010-1, 296-51010-2
IC CLOCK GENERATOR 48VQFN
Clock Generator IC 800MHz 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48VQFN
IC CLOCK GENERATOR 48VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-CDCM6208V1HRGZRCT-ND | 728-CDCM6208V1HRGZR | 866197-CDCM6208V1HRGZR | CDCM6208V1HRGZR | CDCM6208V1HRGZR | CDCM6208V1HRGZR | CDCM6208V1HRGZR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Low-Power VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM6208V1HRGZR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VQFN (7x7) | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |