Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCM1802RGTTG4

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCM1802RGTTG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCM1802RGTTG4-ND
Clock Buffers, Drivers CDCM1802RGTTG4-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 800MHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTTG4
1028770-CDCM1802RGTTG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTTG4 1028770-CDCM1802RGTTG4
Manufacturer: Texas Instruments Win Source Part Number: 1028770-CDCM1802RGTT G4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCM1802RGTR; CDCM1802RGTT; CDCM1802RGTTG4; CDCM1802RGTRG4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028770-CDCM1802RGTTG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCM1802RGTR; CDCM1802RGTT; CDCM1802RGTTG4; CDCM1802RGTRG4;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTTG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCM1802RGTTG4
Clock/Timing - Clock Buffers, Drivers CDCM1802RGTTG4
IC CLK BUFFER 1:2 800MHZ 16QFN

IC CLK BUFFER 1:2 800MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CDCM1802RGTTG4-ND 1028770-CDCM1802RGTTG4 CDCM1802RGTTG4
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1802RGTTG4 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-QFN (3x3) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-32 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
5 suppliers