Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVP215RHBT

Description
Clock Fanout Buffer (Distribution) IC 1:5 3.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:5 3.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-24687-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24687-2-ND
Clock Buffers, Drivers 296-24687-2-ND
Clock Fanout Buffer (Distribution) IC 1:5 3.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:5 3.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP215RHBT - 771440-CDCLVP215RHBT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP215RHBT
771440-CDCLVP215RHBT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP215RHBT 771440-CDCLVP215RHBT
Manufacturer: Texas Instruments Win Source Part Number: 771440-CDCLVP215RHBT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 3.5GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: LVECL, LVPECL Output: LVECL, LVPECL Family Name: CDCLVP215 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): 8T33FS6111PFGI; 8T33FS6111NLGI; 8T33FS6111PFGI8; MAX9313EGJ+T; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771440-CDCLVP215RHBT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 3.5GHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Family Name: CDCLVP215
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): 8T33FS6111PFGI; 8T33FS6111NLGI; 8T33FS6111PFGI8; MAX9313EGJ+T;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP215RHBT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP215RHBT
Clock/Timing - Clock Buffers, Drivers CDCLVP215RHBT
IC CLK BUFFER 1:5 3.5GHZ 32QFN

IC CLK BUFFER 1:5 3.5GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-24687-2-ND 771440-CDCLVP215RHBT CDCLVP215RHBT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP215RHBT Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - AD9573ARUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
2 suppliers