Manufacturer: Texas Instruments
Win Source Part Number: 915196-CDCLVP2106RHA
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCLVP2106
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Clock Fanout Buffer (Distribution) IC 1:12 2GHz 40-VFQFN Exposed Pad
IC CLK BUFFER 1:12 2GHZ 40VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 915196-CDCLVP2106RHAR | CDCLVP2106RHAR-ND | CDCLVP2106RHAR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2106RHAR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | Surface Mount; 40-VQFN (6x6) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL |