Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTT CDCLVP2102RGTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028763-CDCLVP2102RG TT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028763-CDCLVP2102RG TT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTT - 1028763-CDCLVP2102RGTT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTT
1028763-CDCLVP2102RGTT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTT 1028763-CDCLVP2102RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1028763-CDCLVP2102RG TT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028763-CDCLVP2102RGTT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 296-25284-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25284-1-ND
Clock Buffers, Drivers 296-25284-1-ND
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25284-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25284-6-ND
Clock Buffers, Drivers 296-25284-6-ND
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-25284-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-25284-2-ND
Clock Buffers, Drivers 296-25284-2-ND
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP2102RGTT
Clock/Timing - Clock Buffers, Drivers CDCLVP2102RGTT
IC CLK BUFFER 2:4 2GHZ 16QFN

IC CLK BUFFER 2:4 2GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1028763-CDCLVP2102RGTT 296-25284-1-ND CDCLVP2102RGTT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 16-QFN (3x3) Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers