Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVP2102RGTR

Description
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCLVP2102RGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVP2102RGTR-ND
Clock Buffers, Drivers CDCLVP2102RGTR-ND
Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 2:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTR
1160662-CDCLVP2102RGTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTR 1160662-CDCLVP2102RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1160662-CDCLVP2102RG TR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 2GHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP2102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 8SLVP2102ANLGI; 8SLVP2102ANLGI/W; 8SLVP2102ANLGI8; Introduction Date: May 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160662-CDCLVP2102RGTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 2GHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP2102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): 8SLVP2102ANLGI; 8SLVP2102ANLGI/W; 8SLVP2102ANLGI8;
Introduction Date: May 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP2102RGTR
Clock/Timing - Clock Buffers, Drivers CDCLVP2102RGTR
IC CLK BUFFER 2:4 2GHZ 16QFN

IC CLK BUFFER 2:4 2GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CDCLVP2102RGTR-ND 1160662-CDCLVP2102RGTR CDCLVP2102RGTR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP2102RGTR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-29T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers