Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1208RHDR CDCLVP1208RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 202413-CDCLVP1208RHD R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP1208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 8SLVP1208ANBGI/W; 8SLVP1208ANBGI; 8SLVP1208ANBGI8; MC100LVE310FN; Introduction Date: May 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202413-CDCLVP1208RHD R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP1208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 8SLVP1208ANBGI/W; 8SLVP1208ANBGI; 8SLVP1208ANBGI8; MC100LVE310FN; Introduction Date: May 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1208RHDR - 202413-CDCLVP1208RHDR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1208RHDR
202413-CDCLVP1208RHDR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1208RHDR 202413-CDCLVP1208RHDR
Manufacturer: Texas Instruments Win Source Part Number: 202413-CDCLVP1208RHD R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP1208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 8SLVP1208ANBGI/W; 8SLVP1208ANBGI; 8SLVP1208ANBGI8; MC100LVE310FN; Introduction Date: May 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202413-CDCLVP1208RHDR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP1208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): 8SLVP1208ANBGI/W; 8SLVP1208ANBGI; 8SLVP1208ANBGI8; MC100LVE310FN;
Introduction Date: May 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2000MHz VQFN Analog Switch and Multiplexer IC
764-CDCLVP1208RHDR
2000MHz VQFN Analog Switch and Multiplexer IC 764-CDCLVP1208RHDR
Clock Multiplexer, 8-OUT, 2-IN, 2000MHz, LVPECL, VQFN-28 Product overview: CDCLVP1208RHDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Clock Buffers, Drivers ICs, electronic component, datasheet, replacement part, 2000MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1208RHDR can be used for catalog matching and distributor lookup.

Clock Multiplexer, 8-OUT, 2-IN, 2000MHz, LVPECL, VQFN-28 Product overview: CDCLVP1208RHDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Clock Buffers, Drivers ICs, electronic component, datasheet, replacement part, 2000MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1208RHDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 202413-CDCLVP1208RHDR 764-CDCLVP1208RHDR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1208RHDR 2000MHz VQFN Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-channel analog multiplexer/demultiplexer - 74HC4051BQ-Q100/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253PWRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921196 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details