Texas Instruments VQFN Analog Switch and Multiplexer IC CDCLVP1204RGTR

Description
Clock Multiplexer 4-OUT 2-IN 1:4 16-Pin VQFN EP T/R Product overview: CDCLVP1204RGTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Clock Buffers, Drivers ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1204RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Multiplexer 4-OUT 2-IN 1:4 16-Pin VQFN EP T/R Product overview: CDCLVP1204RGTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Clock Buffers, Drivers ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1204RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Analog Switch and Multiplexer IC
764-CDCLVP1204RGTR
VQFN Analog Switch and Multiplexer IC 764-CDCLVP1204RGTR
Clock Multiplexer 4-OUT 2-IN 1:4 16-Pin VQFN EP T/R Product overview: CDCLVP1204RGTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Clock Buffers, Drivers ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1204RGTR can be used for catalog matching and distributor lookup.

Clock Multiplexer 4-OUT 2-IN 1:4 16-Pin VQFN EP T/R Product overview: CDCLVP1204RGTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Clock Buffers, Drivers ICs, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCLVP1204RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTR - 1028759-CDCLVP1204RGTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTR
1028759-CDCLVP1204RGTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTR 1028759-CDCLVP1204RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1028759-CDCLVP1204RG TR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Family Name: CDCLVP1204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 8SLVP1204ANLGI; 8SLVP1204ANLGI/W; 8SLVP1204ANLGI8; 8SLVD1204-33NLGI; Introduction Date: May 01, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028759-CDCLVP1204RGTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Family Name: CDCLVP1204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): 8SLVP1204ANLGI; 8SLVP1204ANLGI/W; 8SLVP1204ANLGI8; 8SLVD1204-33NLGI;
Introduction Date: May 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 764-CDCLVP1204RGTR 1028759-CDCLVP1204RGTR
Product Name VQFN Analog Switch and Multiplexer IC Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP1204RGTR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100371PC - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913208 - RS Components, Ltd.
Specs
Package Type So
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DP-Q100/AHTR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers