Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVP111RHBT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-31622-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-31622-2-ND
Clock Buffers, Drivers 296-31622-2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111RHBT - 771438-CDCLVP111RHBT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111RHBT
771438-CDCLVP111RHBT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111RHBT 771438-CDCLVP111RHBT
Manufacturer: Texas Instruments Win Source Part Number: 771438-CDCLVP111RHBT Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 3.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Family Name: CDCLVP111 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): 853S111BKILF; PCK111BS,118; PCK111BS; 8T53S111NLGI; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771438-CDCLVP111RHBT
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 3.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Family Name: CDCLVP111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): 853S111BKILF; PCK111BS,118; PCK111BS; 8T53S111NLGI;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVP111RHBT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVP111RHBT
Clock/Timing - Clock Buffers, Drivers CDCLVP111RHBT
IC CLK BUFFER 2:10 3.5GHZ 32QFN

IC CLK BUFFER 2:10 3.5GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-31622-2-ND 771438-CDCLVP111RHBT CDCLVP111RHBT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111RHBT Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY28400OXI-2 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
 - BQ4802LYDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers