Manufacturer: Texas Instruments
Win Source Part Number: 1160658-CDCLVP111RHB
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 3.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Family Name: CDCLVP111
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): 853S111BKILFT; 853S111BKILF; PCK111BS;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 3.5GHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 3.5GHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 1:10 3.5GHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:10 3.5GHZ 32QFN
IC CLK BUFFER 1:10 3.5GHZ 32QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1160658-CDCLVP111RHBR | 296-24236-1-ND | CDCLVP111RHBR | CDCLVP111RHBR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP111RHBR | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | |
| Package Type | Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |