1:10 LVPECL/HSTL to LVPECL Clock Driver 32-LQFP -40 to 85
Low Skew Clock Driver, 110 Series, 10 True Output(s), 0 Inverted Output(s), PQFP32
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 3.5GHz 32-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 013009-CDCLVP110VF
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.8 V
Maximum Input Frequency: 3.5GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:10 3.5GHZ 32LQFP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCLVP110VF | CDCLVP110VF | 296-15357-ND | 013009-CDCLVP110VF | CDCLVP110VF |
| Product Name | CDCLVP110 1:10 LVPECL/HSTL to LVPECL Clock Driver | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVP110VF | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | LQFP | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP (7x7) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 3.3 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |