Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVD2108RGZT

Description
Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-28138-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-28138-2-ND
Clock Buffers, Drivers 296-28138-2-ND
Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-28138-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-28138-1-ND
Clock Buffers, Drivers 296-28138-1-ND
Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-28138-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-28138-6-ND
Clock Buffers, Drivers 296-28138-6-ND
Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:8 800MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD2108RGZT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD2108RGZT
Clock/Timing - Clock Buffers, Drivers CDCLVD2108RGZT
IC CLK BUFFER 1:8 800MHZ 48VQFN

IC CLK BUFFER 1:8 800MHZ 48VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 296-28138-2-ND CDCLVD2108RGZT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
1MHz 166MHz 200MHz TSSOP Clock and Timing IC - 728-CY22392FXC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Frequency 166 MHz
View Details
6 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF41020BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18000 MHz
View Details