Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028750-CDCLVD2104RH
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:4 800MHZ 28VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-27839-6-ND | 1028750-CDCLVD2104RHDT | CDCLVD2104RHDT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2104RHDT | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; 28-VFQFN Exposed Pad | Surface Mount; 28-VQFN (5x5) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts |