Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2104RHDR CDCLVD2104RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 915194-CDCLVD2104RHD R Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCLVD2104 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49594-6, 296-49594-2, 296-49594-1, CDCLVD2104RHDR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915194-CDCLVD2104RHD R Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCLVD2104 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49594-6, 296-49594-2, 296-49594-1, CDCLVD2104RHDR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2104RHDR
915194-CDCLVD2104RHDR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2104RHDR 915194-CDCLVD2104RHDR
Manufacturer: Texas Instruments Win Source Part Number: 915194-CDCLVD2104RHD R Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCLVD2104 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49594-6, 296-49594-2, 296-49594-1, CDCLVD2104RHDR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915194-CDCLVD2104RHDR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCLVD2104
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49594-6, 296-49594-2, 296-49594-1, CDCLVD2104RHDR-ND

Buy Now Datasheet
Clock Buffers, Drivers - 296-49594-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-49594-2-ND
Clock Buffers, Drivers 296-49594-2-ND
Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-49594-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-49594-1-ND
Clock Buffers, Drivers 296-49594-1-ND
Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-49594-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-49594-6-ND
Clock Buffers, Drivers 296-49594-6-ND
Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 800MHz 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD2104RHDR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD2104RHDR
Clock/Timing - Clock Buffers, Drivers CDCLVD2104RHDR
IC CLK BUFFER 1:4 800MHZ 28VQFN

IC CLK BUFFER 1:4 800MHZ 28VQFN

Supplier's Site Datasheet
Clock Buffers, Drivers - CDCLVD2104RHDR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVD2104RHDR
Clock Buffers, Drivers CDCLVD2104RHDR
IC CLK BUFFER 1:4 800MHZ 28VQFN

IC CLK BUFFER 1:4 800MHZ 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 915194-CDCLVD2104RHDR 296-49594-2-ND CDCLVD2104RHDR CDCLVD2104RHDR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2104RHDR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Package Type Surface Mount; 28-VQFN (5x5) Surface Mount; 28-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVDS LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9554BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 941 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Buffers, Drivers - CG7875AAT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers