Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution) IC 1:2 800MHz 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028749-CDCLVD2102RG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
CLOCK BUFFER, 800MHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLK BUFFER 1:2 800MHZ 16QFN
IC CLK BUFFER 1:2 800MHZ 16QFN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-27612-6-ND | 1028749-CDCLVD2102RGTT | 31AH1384 | CDCLVD2102RGTT | CDCLVD2102RGTT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD2102RGTT | Clock Buffer, 800Mhz, Qfn-16; Clock Ic Type Texas Instruments | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | ||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-QFN (3x3) | QFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |