Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 800MHz 48-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 800MHz 48-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 800MHz 48-VFQFN Exposed Pad
IC CLK BUFFER 2:16 800MHZ 48VQFN
CLOCK BUFFER, 800MHZ, VQFN-48; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:16Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VQFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 2:16 800MHZ 48VQFN
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-28207-2-ND | CDCLVD1216RGZT | 34AH0406 | CDCLVD1216RGZT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 800Mhz, Vqfn-48; Clock Ic Type Texas Instruments | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVDS | LVDS | ||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | VQFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |