Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVD1216RGZR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 800MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 800MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCLVD1216RGZR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVD1216RGZR-ND
Clock Buffers, Drivers CDCLVD1216RGZR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 800MHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 800MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1216RGZR - 1160648-CDCLVD1216RGZR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1216RGZR
1160648-CDCLVD1216RGZR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1216RGZR 1160648-CDCLVD1216RGZR
Manufacturer: Texas Instruments Win Source Part Number: 1160648-CDCLVD1216RG ZR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): CDCLVD1216RGZT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160648-CDCLVD1216RGZR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CDCLVD1216RGZT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Clock Buffers, Drivers - CDCLVD1216RGZR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVD1216RGZR
Clock Buffers, Drivers CDCLVD1216RGZR
IC CLK BUFFER 2:16 800MHZ 48VQFN

IC CLK BUFFER 2:16 800MHZ 48VQFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD1216RGZR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD1216RGZR
Clock/Timing - Clock Buffers, Drivers CDCLVD1216RGZR
IC CLK BUFFER 2:16 800MHZ 48VQFN

IC CLK BUFFER 2:16 800MHZ 48VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCLVD1216RGZR-ND 1160648-CDCLVD1216RGZR CDCLVD1216RGZR CDCLVD1216RGZR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1216RGZR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers