Clock Fanout Buffer (Distribution), Divider IC 1:4 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider IC 1:4 800MHz 16-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider IC 1:4 800MHz 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1160647-CDCLVD1213RG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:4 800MHZ 16QFN
CLOCK BUFFER, 800MHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLK BUFFER 1:4 800MHZ 16QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-27761-2-ND | 1160647-CDCLVD1213RGTT | CDCLVD1213RGTT | 28AH2012 | CDCLVD1213RGTT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1213RGTT | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 800Mhz, Qfn-16; Clock Ic Type Texas Instruments | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver | Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution), Divider; Clock Driver |
| Bus Interface | LVDS | LVDS | |||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |