Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVD1212RHAT

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-28233-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-28233-6-ND
Clock Buffers, Drivers 296-28233-6-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-28233-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-28233-2-ND
Clock Buffers, Drivers 296-28233-2-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-28233-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-28233-1-ND
Clock Buffers, Drivers 296-28233-1-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 800MHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1212RHAT
1028746-CDCLVD1212RHAT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1212RHAT 1028746-CDCLVD1212RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1028746-CDCLVD1212RH AT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL Output: LVDS Family Name: CDCLVD1212 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Introduction Date: February 01, 2010 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028746-CDCLVD1212RHAT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL
Output: LVDS
Family Name: CDCLVD1212
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Introduction Date: February 01, 2010
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVD1212RHAT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVD1212RHAT
Clock Buffers, Drivers CDCLVD1212RHAT
IC CLK BUFFER 2:12 800MHZ 40VQFN

IC CLK BUFFER 2:12 800MHZ 40VQFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD1212RHAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD1212RHAT
Clock/Timing - Clock Buffers, Drivers CDCLVD1212RHAT
IC CLK BUFFER 2:12 800MHZ 40VQFN

IC CLK BUFFER 2:12 800MHZ 40VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-28233-6-ND 1028746-CDCLVD1212RHAT CDCLVD1212RHAT CDCLVD1212RHAT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD1212RHAT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS LVDS
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VQFN (6x6) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers