Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVD110AVFRG4

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCLVD110AVFRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVD110AVFRG4-ND
Clock Buffers, Drivers CDCLVD110AVFRG4-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFRG4
1160643-CDCLVD110AVFRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFRG4 1160643-CDCLVD110AVFRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160643-CDCLVD110AVF RG4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 1.1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: LVDS Output: LVDS Family Name: CDCLVD110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100ES6111FAR2; MC100ES6111FA; SY89465UMYTR; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160643-CDCLVD110AVFRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 1.1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: LVDS
Output: LVDS
Family Name: CDCLVD110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC100ES6111FAR2; MC100ES6111FA; SY89465UMYTR;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD110AVFRG4
Clock/Timing - Clock Buffers, Drivers CDCLVD110AVFRG4
IC CLK BUFFER 2:10 1.1GHZ 32LQFP

IC CLK BUFFER 2:10 1.1GHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CDCLVD110AVFRG4-ND 1160643-CDCLVD110AVFRG4 CDCLVD110AVFRG4
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFRG4 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 32-LQFP Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9575ARUZPEC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 312 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309ZC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers