Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVD110AVFR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-CDCLVD110AVFRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD110AVFRCT-ND
Clock Buffers, Drivers 296-CDCLVD110AVFRCT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCLVD110AVFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD110AVFRDKR-ND
Clock Buffers, Drivers 296-CDCLVD110AVFRDKR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDCLVD110AVFRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDCLVD110AVFRTR-ND
Clock Buffers, Drivers 296-CDCLVD110AVFRTR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFR - 124257-CDCLVD110AVFR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFR
124257-CDCLVD110AVFR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFR 124257-CDCLVD110AVFR
Manufacturer: Texas Instruments Win Source Part Number: 124257-CDCLVD110AVFR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124257-CDCLVD110AVFR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD110AVFR
Clock/Timing - Clock Buffers, Drivers CDCLVD110AVFR
IC CLK BUFFER 2:10 1.1GHZ 32LQFP

IC CLK BUFFER 2:10 1.1GHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-CDCLVD110AVFRCT-ND 124257-CDCLVD110AVFR CDCLVD110AVFR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVFR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock and Timing IC - 728-CY2309CSXC-1T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers