Texas Instruments Clock Buffers, Drivers CDCLVD110AVF

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-21573-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-21573-ND
Clock Buffers, Drivers 296-21573-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVF - 140645-CDCLVD110AVF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVF
140645-CDCLVD110AVF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVF 140645-CDCLVD110AVF
Manufacturer: Texas Instruments Win Source Part Number: 140645-CDCLVD110AVF Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140645-CDCLVD110AVF
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Driver 2-IN LVDS 32-Pin LQFP Tray - 815-CDCLVD110AVF - Utmel Electronic Limited
Hong Kong, China
Clock Driver 2-IN LVDS 32-Pin LQFP Tray
815-CDCLVD110AVF
Clock Driver 2-IN LVDS 32-Pin LQFP Tray 815-CDCLVD110AVF
Clock Driver 2-IN LVDS 32-Pin LQFP Tray

Clock Driver 2-IN LVDS 32-Pin LQFP Tray

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD110AVF
Clock/Timing - Clock Buffers, Drivers CDCLVD110AVF
IC CLK BUFFER 2:10 1.1GHZ 32LQFP

IC CLK BUFFER 2:10 1.1GHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-21573-ND 140645-CDCLVD110AVF 815-CDCLVD110AVF CDCLVD110AVF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110AVF Clock Driver 2-IN LVDS 32-Pin LQFP Tray Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS LVDS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP (7x7) 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000D - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers