Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCLVD110ARHBTG4

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCLVD110ARHBTG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVD110ARHBTG4-ND
Clock Buffers, Drivers CDCLVD110ARHBTG4-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBTG4 - 771437-CDCLVD110ARHBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBTG4
771437-CDCLVD110ARHBTG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBTG4 771437-CDCLVD110ARHBTG4
Manufacturer: Texas Instruments Win Source Part Number: 771437-CDCLVD110ARHB TG4 Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 1.1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: LVDS Output: LVDS Family Name: CDCLVD110 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MC100LVEP111MNG; MC100LVEP111MN; MC100LVEP111MNRG; 854110AKILF; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771437-CDCLVD110ARHBTG4
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 1.1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: LVDS
Output: LVDS
Family Name: CDCLVD110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MC100LVEP111MNG; MC100LVEP111MN; MC100LVEP111MNRG; 854110AKILF;
Introduction Date: May 05, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBTG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD110ARHBTG4
Clock/Timing - Clock Buffers, Drivers CDCLVD110ARHBTG4
IC CLK BUFFER 2:10 1.1GHZ 32QFN

IC CLK BUFFER 2:10 1.1GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CDCLVD110ARHBTG4-ND 771437-CDCLVD110ARHBTG4 CDCLVD110ARHBTG4
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBTG4 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9523-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
80MHz 100MHz SOIC Clock and Timing IC - 728-CY2071AF - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Bulk
Supply Voltage 3 to 5.5 volts
View Details
2 suppliers