Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBR CDCLVD110ARHBR

Description
Low Skew Clock Driver, 110 Series, 10 True Output(s), 0 Inverted Output(s), PQCC32
Request a Quote Datasheet
Description
Low Skew Clock Driver, 110 Series, 10 True Output(s), 0 Inverted Output(s), PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDCLVD110ARHBR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 110 Series, 10 True Output(s), 0 Inverted Output(s), PQCC32

Low Skew Clock Driver, 110 Series, 10 True Output(s), 0 Inverted Output(s), PQCC32

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBR
143713-CDCLVD110ARHBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBR 143713-CDCLVD110ARHBR
Manufacturer: Texas Instruments Win Source Part Number: 143713-CDCLVD110ARHB R Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143713-CDCLVD110ARHBR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVD110ARHBR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCLVD110ARHBR-ND
Clock Buffers, Drivers CDCLVD110ARHBR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1.1GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVD110ARHBR
Clock/Timing - Clock Buffers, Drivers CDCLVD110ARHBR
IC CLK BUFFER 2:10 1.1GHZ 32QFN

IC CLK BUFFER 2:10 1.1GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCLVD110ARHBR 143713-CDCLVD110ARHBR CDCLVD110ARHBR-ND CDCLVD110ARHBR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVD110ARHBR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Features / Standards RoHS Lead-Free
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 32-VQFN (5x5) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
5 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details