Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDCLVC1112PW

Description
"Clock Fanout Buffer (Distribution) IC 1:12 250MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:12 250MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-33174-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-33174-5-ND
Clock Buffers, Drivers 296-33174-5-ND
"Clock Fanout Buffer (Distribution) IC 1:12 250MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:12 250MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321459-CDCLVC1112PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321459-CDCLVC1112PW
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321459-CDCLVC1112PW
Manufacturer: Texas Instruments Win Source Part Number: 1321459-CDCLVC1112PW Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 60 Mounting: Surface Mount Input: LVCMOS Output: LVCMOS Voltage - Supply: 2.3V ~ 3.6V Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33174-5,CDCLVC11 12PW-ND Base Product Number: CDCLVC1112 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321459-CDCLVC1112PW
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 60
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 2.3V ~ 3.6V
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33174-5,CDCLVC1112PW-ND
Base Product Number: CDCLVC1112
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVC1112PW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVC1112PW
Clock/Timing - Clock Buffers, Drivers CDCLVC1112PW
IC CLK BUF 1:12 250MHZ 24TSSOP

IC CLK BUF 1:12 250MHZ 24TSSOP

Supplier's Site Datasheet
Clk Fan/buff, 1 Texas Instruments - 28AH2010 - Newark, An Avnet Company
Chicago, IL, United States
Clk Fan/buff, 1 Texas Instruments
28AH2010
Clk Fan/buff, 1 Texas Instruments 28AH2010
CLK FAN/BUFF, 1:12, LVC, 24TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:12Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

CLK FAN/BUFF, 1:12, LVC, 24TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:12Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-33174-5-ND 1321459-CDCLVC1112PW CDCLVC1112PW 28AH2010
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clk Fan/buff, 1 Texas Instruments
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Clock Buffer; Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 24-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount TSSOP
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1CAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22393ZC-519T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers