Texas Instruments Clock Buffers, Drivers CDCLVC1108PWR

Description
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-27589-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27589-1-ND
Clock Buffers, Drivers 296-27589-1-ND
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-27589-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27589-2-ND
Clock Buffers, Drivers 296-27589-2-ND
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-27589-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27589-6-ND
Clock Buffers, Drivers 296-27589-6-ND
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PWR - 1160638-CDCLVC1108PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PWR
1160638-CDCLVC1108PWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PWR 1160638-CDCLVC1108PWR
Manufacturer: Texas Instruments Win Source Part Number: 1160638-CDCLVC1108PW R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 250MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Input: LVCMOS Output: LVCMOS Family Name: CDCLVC1108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SI53365-B-GTR; SI53365-B-GT; 5PB1108PGGI8; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160638-CDCLVC1108PWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Input: LVCMOS
Output: LVCMOS
Family Name: CDCLVC1108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SI53365-B-GTR; SI53365-B-GT; 5PB1108PGGI8;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVC1108PWR
Clock/Timing - Clock Buffers, Drivers CDCLVC1108PWR
IC CLK BUFFER 1:8 250MHZ 16TSSOP

IC CLK BUFFER 1:8 250MHZ 16TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - CDCLVC1108PWR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVC1108PWR
Clock Buffers, Drivers CDCLVC1108PWR
IC CLK BUFFER 1:8 250MHZ 16TSSOP

IC CLK BUFFER 1:8 250MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-27589-1-ND 1160638-CDCLVC1108PWR CDCLVC1108PWR CDCLVC1108PWR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PWR Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY22381FXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
7 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers