Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDCLVC1108PW

Description
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-33172-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-33172-5-ND
Clock Buffers, Drivers 296-33172-5-ND
"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 250MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PW
1160637-CDCLVC1108PW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PW 1160637-CDCLVC1108PW
Manufacturer: Texas Instruments Win Source Part Number: 1160637-CDCLVC1108PW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160637-CDCLVC1108PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Ic, Clk Fan/buff, 1 Texas Instruments - 34AH0405 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Clk Fan/buff, 1 Texas Instruments
34AH0405
Ic, Clk Fan/buff, 1 Texas Instruments 34AH0405
IC, CLK FAN/BUFF, 1:8, LVC, 16TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, CLK FAN/BUFF, 1:8, LVC, 16TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-33172-5-ND 1160637-CDCLVC1108PW 34AH0405
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1108PW Ic, Clk Fan/buff, 1 Texas Instruments
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP
Supply Voltage 2.3 to 3.6 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-598TCC000762DG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers