Manufacturer: Texas Instruments
Win Source Part Number: 013004-CDCLVC1106PWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 250MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:6 250MHZ 14TSSOP
IC CLK BUFFER 1:6 250MHZ 14TSSOP
1:6 LVCMOS BUFFER; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:6Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 013004-CDCLVC1106PWR | 296-27588-2-ND | CDCLVC1106PWR | CDCLVC1106PWR | 26AJ5373 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1106PWR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | 1 Texas Instruments |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Buffer; Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 14-TSSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3 to 3.6 volts |