"Clock Fanout Buffer (Distribution) IC 1:6 250MHz 14-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1025447-CDCLVC1106PW
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NB3V1103CDTR2G; 5V2305PGGI; 5V2305PGGI8; 5V2305NRGI; PI6C4931502-04LIE; CDCVF25081PWR; SI53360-B-GTCDCLVC11
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CDCLVC1106PW-ND,TEXT
Base Product Number: CDCLVC1106
IC, CLK FAN/BUFF, 1:6, LVC, 14TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:6Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:6 250MHZ 14TSSOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-33171-5-ND | 1025447-CDCLVC1106PW | 28AH2009 | CDCLVC1106PW |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Ic, Clk Fan/buff, 1 Texas Instruments | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Buffer; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 14-TSSOP (0.173", 4.40mm Width) | TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 2.7 volts | 2.3 to 3.6 volts |