Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDCLVC1104PWR

Description
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-27549-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27549-2-ND
Clock Buffers, Drivers 296-27549-2-ND
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-27549-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27549-6-ND
Clock Buffers, Drivers 296-27549-6-ND
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-27549-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27549-1-ND
Clock Buffers, Drivers 296-27549-1-ND
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PWR
127404-CDCLVC1104PWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PWR 127404-CDCLVC1104PWR
Manufacturer: Texas Instruments Win Source Part Number: 127404-CDCLVC1104PWR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Family Name: CDCLVC1104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 250MHz Alternative Parts (Cross-Reference): CY2304NZZXC-1T; CY2304NZZC-1T; 5PB1104PGGK8; CY2304NZZI-1; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127404-CDCLVC1104PWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Family Name: CDCLVC1104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 250MHz
Alternative Parts (Cross-Reference): CY2304NZZXC-1T; CY2304NZZC-1T; 5PB1104PGGK8; CY2304NZZI-1;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDCLVC1104PWR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVC1104PWR
Clock Buffers, Drivers CDCLVC1104PWR
IC CLK BUFFER 1:4 250MHZ 8TSSOP

IC CLK BUFFER 1:4 250MHZ 8TSSOP

Supplier's Site Datasheet
Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments - 26AJ5372 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments
26AJ5372
Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments 26AJ5372
CLOCK FANOUT BUFFER, 250MHZ, TSSOP-8; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CLOCK FANOUT BUFFER, 250MHZ, TSSOP-8; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
RTC/Clock Chip >> Clock Buffers, Drivers - CDCLVC1104PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Clock Buffers, Drivers
CDCLVC1104PWR
RTC/Clock Chip >> Clock Buffers, Drivers CDCLVC1104PWR
2.3V~3.6V 250MHz TSSOP-8 Clock Buffers, Drivers ROHS

2.3V~3.6V 250MHz TSSOP-8 Clock Buffers, Drivers ROHS

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVC1104PWR
Clock/Timing - Clock Buffers, Drivers CDCLVC1104PWR
IC CLK BUFFER 1:4 250MHZ 8TSSOP

IC CLK BUFFER 1:4 250MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-27549-2-ND 127404-CDCLVC1104PWR CDCLVC1104PWR 26AJ5372 CDCLVC1104PWR CDCLVC1104PWR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PWR Clock Buffers, Drivers Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments RTC/Clock Chip >> Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Buffer; Real Time Clock; Clock Generator Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP Surface Mount; Surface Mount TSSOP SSOP; TSSOP Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266984-SI4126-F-BMR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
Real Time Clocks - BQ3285LDSSG4 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details