Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDCLVC1104PW

Description
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-33170-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-33170-5-ND
Clock Buffers, Drivers 296-33170-5-ND
"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PW
1160636-CDCLVC1104PW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PW 1160636-CDCLVC1104PW
Manufacturer: Texas Instruments Win Source Part Number: 1160636-CDCLVC1104PW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160636-CDCLVC1104PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers - 8175941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
8175941
Clock Buffers 8175941
3.3V/2.5V LVCMOS Clock Buffer TSSOP8

3.3V/2.5V LVCMOS Clock Buffer TSSOP8

Supplier's Site
Clock Buffers - 8175941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
8175941P
Clock Buffers 8175941P
3.3V/2.5V LVCMOS Clock Buffer TSSOP8

3.3V/2.5V LVCMOS Clock Buffer TSSOP8

Supplier's Site
Clock Buffers - 1628130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1628130
Clock Buffers 1628130
3.3V/2.5V LVCMOS Clock Buffer TSSOP8

3.3V/2.5V LVCMOS Clock Buffer TSSOP8

Supplier's Site
Ic, Clk Fan/buff, 1 Texas Instruments - 77AH4449 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Clk Fan/buff, 1 Texas Instruments
77AH4449
Ic, Clk Fan/buff, 1 Texas Instruments 77AH4449
IC, CLK FAN/BUFF, 1:4, LVC, 8TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

IC, CLK FAN/BUFF, 1:4, LVC, 8TSSOP; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVC1104PW
Clock/Timing - Clock Buffers, Drivers CDCLVC1104PW
IC CLK BUFFER 1:4 250MHZ 8TSSOP

IC CLK BUFFER 1:4 250MHZ 8TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - CDCLVC1104PW - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVC1104PW
Clock Buffers, Drivers CDCLVC1104PW
IC CLK BUFFER 1:4 250MHZ 8TSSOP

IC CLK BUFFER 1:4 250MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-33170-5-ND 1160636-CDCLVC1104PW 8175941 8175941P 77AH4449 CDCLVC1104PW CDCLVC1104PW
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1104PW Clock Buffers Clock Buffers Ic, Clk Fan/buff, 1 Texas Instruments Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Clock Driver Clock Buffer; Clock Generator Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Tssop SSOP; TSSOP; TSSOP TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts 2.3 to 2.7 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BQ3285ESS-N - Acme Chip Technology Co., Limited
Specs
Device Type Real Time Clock
View Details
2 suppliers