"Clock Fanout Buffer (Distribution) IC 1:3 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1321411-CDCLVC1103PW
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 150
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 2.3V ~ 3.6V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33169-5,CDCLVC11
Base Product Number: CDCLVC1103
RoHS Status: ROHS3 Compliant
IC CLK BUFFER 1:3 250MHZ 8TSSOP
IC CLK BUFFER 1:3 250MHZ 8TSSOP
CLOCK BUFFER, 180MHZ, TSSOP-8; Clock IC Type:Clock Buffer; Frequency:180MHz; No. of Outputs:3Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-33169-5-ND | 1321411-CDCLVC1103PW | CDCLVC1103PW | CDCLVC1103PW | 28AH2008 |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, 180Mhz, Tssop-8; Clock Ic Type Texas Instruments |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 8-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 2.7 volts |