Texas Instruments Standard Linear and Logic Clock Buffers, Drivers CDCLVC1102PWR

Description
"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-27610-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27610-2-ND
Clock Buffers, Drivers 296-27610-2-ND
"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-27610-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27610-1-ND
Clock Buffers, Drivers 296-27610-1-ND
"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-27610-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-27610-6-ND
Clock Buffers, Drivers 296-27610-6-ND
"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1102PWR - 013003-CDCLVC1102PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1102PWR
013003-CDCLVC1102PWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1102PWR 013003-CDCLVC1102PWR
Manufacturer: Texas Instruments Win Source Part Number: 013003-CDCLVC1102PWR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 250MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013003-CDCLVC1102PWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 250MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RTC/Clock Chip >> Clock Buffers, Drivers - CDCLVC1102PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Clock Buffers, Drivers
CDCLVC1102PWR
RTC/Clock Chip >> Clock Buffers, Drivers CDCLVC1102PWR
2.3V~3.6V 250MHz TSSOP-8 Clock Buffers, Drivers ROHS

2.3V~3.6V 250MHz TSSOP-8 Clock Buffers, Drivers ROHS

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCLVC1102PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCLVC1102PWR
Clock/Timing - Clock Buffers, Drivers CDCLVC1102PWR
IC CLK BUFFER 1:2 250MHZ 8TSSOP

IC CLK BUFFER 1:2 250MHZ 8TSSOP

Supplier's Site Datasheet
Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments - 33AH3781 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments
33AH3781
Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments 33AH3781
CLOCK FANOUT BUFFER, 250MHZ, TSSOP-8; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CLOCK FANOUT BUFFER, 250MHZ, TSSOP-8; Clock IC Type:Clock Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock Buffers, Drivers - CDCLVC1102PWR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCLVC1102PWR
Clock Buffers, Drivers CDCLVC1102PWR
IC CLK BUFFER 1:2 250MHZ 8TSSOP

IC CLK BUFFER 1:2 250MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-27610-2-ND 013003-CDCLVC1102PWR CDCLVC1102PWR CDCLVC1102PWR 33AH3781 CDCLVC1102PWR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCLVC1102PWR RTC/Clock Chip >> Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Fanout Buffer, 250Mhz, Tssop-8; Clock Ic Type Texas Instruments Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Clock Driver Clock Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 8-TSSOP SSOP; TSSOP Surface Mount; Surface Mount TSSOP Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-SI4133-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tray
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details