Texas Instruments High-Performance Analog VQFN Clock and Timing IC CDCL6010RGZT

Description
PLL Based Clock Driver, 6010 Series, 10 True Output(s), 0 Inverted Output(s), PQCC48
Request a Quote Datasheet
Description
PLL Based Clock Driver, 6010 Series, 10 True Output(s), 0 Inverted Output(s), PQCC48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDCL6010RGZT - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 6010 Series, 10 True Output(s), 0 Inverted Output(s), PQCC48

PLL Based Clock Driver, 6010 Series, 10 True Output(s), 0 Inverted Output(s), PQCC48

Supplier's Site Datasheet
Singapore, Singapore
VQFN Clock and Timing IC
728-CDCL6010RGZT
VQFN Clock and Timing IC 728-CDCL6010RGZT
1.8-V 11-outputs clock multiplier, distributor, jitter cleaner and buffer 48-VQFN -40 to 85 Product overview: CDCL6010RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCL6010RGZT can be used for catalog matching and distributor lookup.

1.8-V 11-outputs clock multiplier, distributor, jitter cleaner and buffer 48-VQFN -40 to 85 Product overview: CDCL6010RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCL6010RGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCL6010RGZT - 1028739-CDCL6010RGZT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCL6010RGZT
1028739-CDCL6010RGZT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCL6010RGZT 1028739-CDCL6010RGZT
Manufacturer: Texas Instruments Win Source Part Number: 1028739-CDCL6010RGZT Packaging: Reel - TR Type: Clock Synchronizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Output: CML PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 1.25GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1028739-CDCL6010RGZT
Packaging: Reel - TR
Type: Clock Synchronizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: CML
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 1.25GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-21572-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-21572-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-21572-2-ND
Clock Synchronizer IC 1.25GHz 1 48-VFQFN Exposed Pad

Clock Synchronizer IC 1.25GHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCL6010RGZT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCL6010RGZT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCL6010RGZT
IC CLOCK MULT 1.8V 11OUT 48-VQFN

IC CLOCK MULT 1.8V 11OUT 48-VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCL6010RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCL6010RGZT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCL6010RGZT
IC CLOCK SYNCHRONIZER 48VQFN

IC CLOCK SYNCHRONIZER 48VQFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCL6010RGZT 728-CDCL6010RGZT 1028739-CDCL6010RGZT 296-21572-2-ND CDCL6010RGZT CDCL6010RGZT
Product Name VQFN Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCL6010RGZT Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator Clock Generator Clock Synchronizer; Clock Generator
Features / Standards RoHS RoHS Lead-Free
Package Type Tape and Reel Surface Mount; 48-VQFN (7x7) Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Frequency 1250 MHz 1250 MHz 1250 MHz 1250 MHz 1250 MHz
Unlock Full Specs
to access all available technical data