Clock Synchronizer IC 1.25GHz 1 48-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1160633-CDCL6010RGZR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
1.8V 11-Outputs Clock Multiplier, Distributor, Jitter Cleaner and Buffer 48-VQFN -40 to 85 Product overview: CDCL6010RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCL6010RGZR can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 6010 Series, 10 True Output(s), 0 Inverted Output(s), PQCC48
IC CLOCK SYNCHRONIZER 48VQFN
IC CLOCK MULT 1.8V 11OUT 48-QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCL6010RGZR-ND | 1160633-CDCL6010RGZR | 728-CDCL6010RGZR | CDCL6010RGZR | CDCL6010RGZR | CDCL6010RGZR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCL6010RGZR | 1.8V VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Driver | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | CML | 1 | ||||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | |||
| Supply Voltage | 1.7 to 1.9 volts |