Clock Fanout Buffer (Distribution), Divider IC 1:10 650MHz 48-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 866193-CDCL1810RGZR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCL1810
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLK BUFFER 1:10 650MHZ 48VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCL1810RGZR-ND | 866193-CDCL1810RGZR | CDCL1810RGZR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810RGZR | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | CML | ||
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VQFN (7x7) | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts |