Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCL1810ARGZT

Description
Low Skew Clock Driver, CDCL Series, 20 True Output(s), 0 Inverted Output(s), PQCC48
Request a Quote Datasheet
Description
Low Skew Clock Driver, CDCL Series, 20 True Output(s), 0 Inverted Output(s), PQCC48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDCL1810ARGZT - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, CDCL Series, 20 True Output(s), 0 Inverted Output(s), PQCC48

Low Skew Clock Driver, CDCL Series, 20 True Output(s), 0 Inverted Output(s), PQCC48

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-51009-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-51009-2-ND
Clock Buffers, Drivers 296-51009-2-ND
Clock Fanout Buffer (Distribution), Divider IC 1:10 650MHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider IC 1:10 650MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZT - 771436-CDCL1810ARGZT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZT
771436-CDCL1810ARGZT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZT 771436-CDCL1810ARGZT
Manufacturer: Texas Instruments Win Source Part Number: 771436-CDCL1810ARGZT Packaging: Reel package Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 1.9 V Input: LVDS Output: CML Family Name: CDCL1810 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): CDCL1810ARGZR; Introduction Date: November 08, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771436-CDCL1810ARGZT
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: LVDS
Output: CML
Family Name: CDCL1810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): CDCL1810ARGZR;
Introduction Date: November 08, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCL1810ARGZT
Clock/Timing - Clock Buffers, Drivers CDCL1810ARGZT
IC CLK BUFFER 1:10 650MHZ 48VQFN

IC CLK BUFFER 1:10 650MHZ 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCL1810ARGZT 296-51009-2-ND 771436-CDCL1810ARGZT CDCL1810ARGZT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZT Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Clock Driver
Features / Standards RoHS Lead-Free
Bus Interface CML CML
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11986-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421YS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details