Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCL1810ARGZR

Description
Clock Fanout Buffer (Distribution) IC 1:10 650MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:10 650MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CDCL1810ARGZR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCL1810ARGZR-ND
Clock Buffers, Drivers CDCL1810ARGZR-ND
Clock Fanout Buffer (Distribution) IC 1:10 650MHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:10 650MHz 48-VFQFN Exposed Pad

Buy Now Datasheet
 - CDCL1810ARGZR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, CDCL Series, 20 True Output(s), 0 Inverted Output(s), PQCC48

Low Skew Clock Driver, CDCL Series, 20 True Output(s), 0 Inverted Output(s), PQCC48

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZR - 1028736-CDCL1810ARGZR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZR
1028736-CDCL1810ARGZR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZR 1028736-CDCL1810ARGZR
Manufacturer: Texas Instruments Win Source Part Number: 1028736-CDCL1810ARGZ R Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 1.7 V to 1.9 V Maximum Input Frequency: 650MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028736-CDCL1810ARGZR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 650MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCL1810ARGZR
Clock/Timing - Clock Buffers, Drivers CDCL1810ARGZR
IC CLK BUFFER 1:10 650MHZ 48VQFN

IC CLK BUFFER 1:10 650MHZ 48VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCL1810ARGZR-ND CDCL1810ARGZR 1028736-CDCL1810ARGZR CDCL1810ARGZR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCL1810ARGZR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VQFN (7x7) Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - CY28411ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
2 suppliers