PCIe Gen4 support ultra-low power clock generator with four programmable outputs & EEPROM 24-VQFN -40 to 85 Product overview: CDCI6214RGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCI6214RGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1321380-CDCI6214RGET
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Clock Generator
Frequency - Max: 250MHz
Number of Circuits: 2
Standard Package: 250
Mounting: Surface Mount
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, HCSL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CDCI6214RGET-ND,296-
Base Product Number: CDCI6214
RoHS Status: ROHS3 Compliant
Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
IC CLOCK GENERATOR 24VQFN
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCI6214RGET | 1321380-CDCI6214RGET | 296-47627-2-ND | CDCI6214RGET | CDCI6214RGET | CDCI6214RGET | CDCI6214RGET |
| Product Name | Low-Power VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |||
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVDS; LVCMOS, LVDS, HCSL | LVCMOS | CMOS; LVDS; LVCMOS, LVDS, HCSL | LVCMOS, LVDS, HCSL | CMOS; LVDS; LVCMOS, LVDS, HCSL |