Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
PCIe Gen4 support ultra-low power clock generator with four programmable outputs & EEPROM 24-VQFN -40 to 85 Product overview: CDCI6214RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCI6214RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 812935-CDCI6214RGER
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 250MHz
Number of Circuits: 2
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, HCSL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.465V
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 250MHz 2 24-VFQFN Exposed Pad
PLL CLOCK GENERATOR, 350MHZ, VQFN-24; Clock IC Type:PLL Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VQFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes
IC CLOCK GENERATOR 24VQFN
IC CLOCK GENERATOR 24VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-47626-6-ND | 728-CDCI6214RGER | 812935-CDCI6214RGER | CDCI6214RGER | CDCI6214RGER | 26AJ5370 | CDCI6214RGER | CDCI6214RGER |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Low-Power VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCI6214RGER | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Generator, 350Mhz, Vqfn-24; Clock Ic Type Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVDS; LVCMOS, LVDS, HCSL | CMOS; LVDS; LVCMOS, LVDS, HCSL | CMOS; LVDS; LVCMOS, LVDS, HCSL | LVCMOS, LVDS, HCSL | |||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | VQFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |