Texas Instruments CDCFR83A Direct Rambus(TM) Clock Generator CDCFR83ADBQR

Description
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet
Description
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCFR83A Direct Rambus(TM) Clock Generator - CDCFR83ADBQR - Texas Instruments
Dallas, TX, United States
CDCFR83A Direct Rambus(TM) Clock Generator
CDCFR83ADBQR
CDCFR83A Direct Rambus(TM) Clock Generator CDCFR83ADBQR
Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85

Direct Rambus(TM) Clock Generator 24-SSOP -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Application Specific - CDCFR83ADBQR - 117593-CDCFR83ADBQR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CDCFR83ADBQR
117593-CDCFR83ADBQR
Clock/Timing - Clock/Timing - Application Specific - CDCFR83ADBQR 117593-CDCFR83ADBQR
Manufacturer: Texas Instruments Win Source Part Number: 117593-CDCFR83ADBQR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, RDRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP/QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 533MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117593-CDCFR83ADBQR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, RDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 533MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Application Specific Clock/Timing - CDCFR83ADBQR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCFR83ADBQR-ND
Application Specific Clock/Timing CDCFR83ADBQR-ND
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Clock and Timing IC
763-CDCFR83ADBQR
SSOP Clock and Timing IC 763-CDCFR83ADBQR
Direct Rambus™ clock generator 24-SSOP -40 to 85 Product overview: CDCFR83ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCFR83ADBQR can be used for catalog matching and distributor lookup.

Direct Rambus™ clock generator 24-SSOP -40 to 85 Product overview: CDCFR83ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCFR83ADBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCFR83ADBQR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, CDCF Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

PLL Based Clock Driver, CDCF Series, 1 True Output(s), 1 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCFR83ADBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCFR83ADBQR
Application Specific Clock/Timing CDCFR83ADBQR
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 533MHz 1 Output 24-SSOP

Buy Now
Clock/Timing - Application Specific - CDCFR83ADBQR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCFR83ADBQR
Clock/Timing - Application Specific CDCFR83ADBQR
IC CLOCK GENERATOR 533MHZ 24QSOP

IC CLOCK GENERATOR 533MHZ 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCFR83ADBQR 117593-CDCFR83ADBQR CDCFR83ADBQR-ND 763-CDCFR83ADBQR CDCFR83ADBQR CDCFR83ADBQR CDCFR83ADBQR
Product Name CDCFR83A Direct Rambus(TM) Clock Generator Clock/Timing - Clock/Timing - Application Specific - CDCFR83ADBQR Application Specific Clock/Timing SSOP Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator Real Time Clock; Clock Driver Clock Generator Clock Generator
Package Type SSOP Surface Mount; 24-SSOP/QSOP Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" Tape and Reel SOP; SSOP Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 533 MHz 533 MHz 533 MHz 533 MHz 533 MHz 533 MHz
Unlock Full Specs
to access all available technical data