Manufacturer: Texas Instruments
Win Source Part Number: 1160627-CDCF5801DBQR
Packaging: Reel - TR
Type: PLL Multiplier/Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Frequency - Max: 280MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HSTL, LVPECL, LVTTL
Output: HSTL, LVDS, LVPECL, LVTTL, SSTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: CDCF5801
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): CDCF5801DBQ; CDCF5801ADBQ; CDCF5801ADBQR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Low-jitter PLL-based multiplier & divider with programmable delay lines down to sub 10 ps 24-SSOP -40 to 85 Product overview: CDCF5801DBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCF5801DBQRG4 can be used for catalog matching and distributor lookup.
IC PLL CLOCK MULTIPLIER 24-QSOP
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 1160627-CDCF5801DBQRG4 | 728-CDCF5801DBQRG4 | CDCF5801DBQRG4 | CDCF5801DBQRG4 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801DBQRG4 | SSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | ||
| Bus Interface | ECL; PECL; LVPECL; HSTL; LVDS; SSTL; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL | ECL; PECL; LVPECL; LVDS; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL | ||
| Package Type | Surface Mount | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |