Manufacturer: Texas Instruments
Win Source Part Number: 135712-CDCF5801DBQR
Packaging: Reel - TR
Type: PLL Multiplier/Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVPECL, LVTTL
Output: HSTL, LVDS, LVPECL, LVTTL, SSTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 280MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
"PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154"", 3.90mm Width)"
Low-jitter PLL-based multiplier & divider with programmable delay lines down to sub 10 ps 24-SSOP -40 to 85 Product overview: CDCF5801DBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCF5801DBQR can be used for catalog matching and distributor lookup.
IC PLL CLOCK MULTIPLIER 24-QSOP
IC PLL MULTIPLIER/DIVIDER 24SSOP
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 135712-CDCF5801DBQR | CDCF5801DBQR-ND | 728-CDCF5801DBQR | CDCF5801DBQR | CDCF5801DBQR | CDCF5801DBQR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801DBQR | Clock Generators, PLLs, Frequency Synthesizers | SSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Surface Mount; Clock Generator | ||
| Bus Interface | ECL; PECL; LVPECL; HSTL; LVDS; SSTL; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL | LVPECL; HSTL; LVDS; SSTL; LVTTL | PLL Multiplier/Divider | ECL; PECL; LVPECL; LVDS; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL | ||
| Package Type | Surface Mount; 24-SSOP/QSOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |