Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CDCF5801DBQG4

Description
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)
Datasheet
Description
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CDCF5801DBQG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCF5801DBQG4
Clock Generators, PLLs, Frequency Synthesizers CDCF5801DBQG4
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)

PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801DBQG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCF5801DBQG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCF5801DBQG4
IC PLL CLOCK MULTIPLIER 24-QSOP

IC PLL CLOCK MULTIPLIER 24-QSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number CDCF5801DBQG4 CDCF5801DBQG4
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface ECL; PECL; LVPECL; LVDS; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL
Package Type Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Frequency 280 MHz 280 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers