Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CDCF5801ADBQR

Description
"PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 296-38077-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-38077-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-38077-2-ND
"PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154"", 3.90mm Width)"

"PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801ADBQR
013002-CDCF5801ADBQR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801ADBQR 013002-CDCF5801ADBQR
Manufacturer: Texas Instruments Win Source Part Number: 013002-CDCF5801ADBQR Packaging: Reel - TR Type: PLL Multiplier/Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: HSTL, LVPECL, LVTTL Output: HSTL, LVDS, LVPECL, LVTTL, SSTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP/QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 280MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): CDCF5801DBQRG4; CDCF5801DBQ; CDCF5801ADBQ; CDCF5801ADBQR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013002-CDCF5801ADBQR
Packaging: Reel - TR
Type: PLL Multiplier/Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HSTL, LVPECL, LVTTL
Output: HSTL, LVDS, LVPECL, LVTTL, SSTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 280MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): CDCF5801DBQRG4; CDCF5801DBQ; CDCF5801ADBQ; CDCF5801ADBQR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Clock and Timing IC
728-CDCF5801ADBQR
SSOP Clock and Timing IC 728-CDCF5801ADBQR
Low-jitter PLL-based multiplier & divider with programmable delay lines down to sub 10 ps 24-SSOP -40 to 85 Product overview: CDCF5801ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCF5801ADBQR can be used for catalog matching and distributor lookup.

Low-jitter PLL-based multiplier & divider with programmable delay lines down to sub 10 ps 24-SSOP -40 to 85 Product overview: CDCF5801ADBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCF5801ADBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCF5801ADBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCF5801ADBQR
Clock Generators, PLLs, Frequency Synthesizers CDCF5801ADBQR
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)

PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CDCF5801ADBQR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCF5801ADBQR
Clock Generators, PLLs, Frequency Synthesizers CDCF5801ADBQR
IC PLL CLOCK MULTIPLIER 24-QSOP

IC PLL CLOCK MULTIPLIER 24-QSOP

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801ADBQR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCF5801ADBQR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCF5801ADBQR
IC PLL CLOCK MULTIPLIER 24-QSOP

IC PLL CLOCK MULTIPLIER 24-QSOP

Supplier's Site Datasheet
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R - 815-CDCF5801ADBQR - Utmel Electronic Limited
Hong Kong, China
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R
815-CDCF5801ADBQR
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R 815-CDCF5801ADBQR
Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R

Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801ADBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCF5801ADBQR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCF5801ADBQR
IC PLL MULTIPLIER/DIVIDER 24SSOP

IC PLL MULTIPLIER/DIVIDER 24SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 296-38077-2-ND 013002-CDCF5801ADBQR 728-CDCF5801ADBQR CDCF5801ADBQR CDCF5801ADBQR CDCF5801ADBQR 815-CDCF5801ADBQR CDCF5801ADBQR
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCF5801ADBQR SSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Zero Delay PLL Clock Multiplier Single 24-Pin SSOP T/R Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator PLL Multiplier/Divider; Clock Generator Clock Generator Yes; Clock Generator
Bus Interface LVPECL; HSTL; LVDS; SSTL; LVTTL ECL; PECL; LVPECL; HSTL; LVDS; SSTL; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL ECL; PECL; LVPECL; LVDS; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL HSTL, LVDS, LVPECL, LVTTL, SSTL 1
Package Type Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" Surface Mount; 24-SSOP/QSOP Tape and Reel Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) Surface Mount; SSOP; Surface Mount Surface Mount; Surface Mount 24-SSOP (0.154, 3.90mm Width) SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data