"PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154"", 3.90mm Width)"
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)
IC PLL MULTIPLIER/DIVIDER 24SSOP
IC PLL CLOCK MULTIPLIER 24-QSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CDCF5801ADBQG4-ND | CDCF5801ADBQG4 | CDCF5801ADBQG4 | CDCF5801ADBQG4 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Multiplier/Divider; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; HSTL; LVDS; SSTL; LVTTL | ECL; PECL; LVPECL; LVDS; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL | ECL; PECL; LVPECL; LVDS; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL | |
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |