"PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154"", 3.90mm Width)"
PLL Based Clock Driver, 5801 Series, 1 True Output(s), 0 Inverted Output(s), CMOS, PDSO24
PLL Based Clock Driver, 5801 Series, 1 True Output(s), 0 Inverted Output(s), CMOS, PDSO24
CDCF5801A LOW-JITTER PLL-BASED M Product overview: CDCF5801ADBQ from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCF5801ADBQ can be used for catalog matching and distributor lookup.
IC PLL CLOCK MULTIPLIER 24-QSOP
PLL Multiplier/Divider IC 280MHz 1 24-SSOP (0.154", 3.90mm Width)
IC PLL MULTIPLIER/DIVIDER 24SSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 296-19620-5-ND | CDCF5801ADBQ | 728-CDCF5801ADBQ | CDCF5801ADBQ | CDCF5801ADBQ | CDCF5801ADBQ |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | PLL Multiplier/Divider; Clock Generator | ||
| Bus Interface | LVPECL; HSTL; LVDS; SSTL; LVTTL | CMOS | HSTL, LVDS, LVPECL, LVTTL, SSTL | ECL; PECL; LVPECL; LVDS; TTL; HSTL, LVDS, LVPECL, LVTTL, SSTL | 24-SSOP | |
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP | Bulk | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |