Texas Instruments High-Performance Analog Application Specific Clock/Timing CDCF2510PWRG4

Description
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP
Request a Quote Datasheet
Description
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - CDCF2510PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCF2510PWRG4-ND
Application Specific Clock/Timing CDCF2510PWRG4-ND
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Buy Now Datasheet
 - CDCF2510PWRG4 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCF2510PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCF2510PWRG4
Application Specific Clock/Timing CDCF2510PWRG4
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - CDCF2510PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCF2510PWRG4
Clock/Timing - Application Specific CDCF2510PWRG4
IC 3.3V PLL CLK-DRVR 24-TSSOP

IC 3.3V PLL CLK-DRVR 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCF2510PWRG4-ND CDCF2510PWRG4 CDCF2510PWRG4 CDCF2510PWRG4
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Generator
Bus Interface Clock CMOS Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-386T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.13 to 3.46 volts
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers