Manufacturer: Texas Instruments
Win Source Part Number: 099983-CDCF2510PWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DRAM DIMM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
PLL Based Clock Driver, 2510 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP
10-Output PLL Clock Buffer 140MHz 3.3V TSSOP Product overview: CDCF2510PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 140MHz, 3.3V, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCF2510PWR can be used for catalog matching and distributor lookup.
IC 3.3V PLL CLK-DRVR 24-TSSOP
Memory, DRAM DIMM Clock Buffer/Driver, Multiplexer IC 140MHz 1 Output 24-TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 099983-CDCF2510PWR | CDCF2510PWR | 296-6718-2-ND | 763-CDCF2510PWR | CDCF2510PWR | CDCF2510PWR |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - CDCF2510PWR | Application Specific Clock/Timing | 140MHz 3.3V TSSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Driver | Clock Generator | Clock Driver | |
| Bus Interface | Clock | CMOS | Clock | Clock | ||
| Package Type | Surface Mount; 24-TSSOP | SOP; SSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |